Yageo USA Soft Termination MLCC CS0603KRX7R9BB472

Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet
Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Termination MLCC - CS0603KRX7R9BB472 - Yageo USA
Milpitas, CA, United States
Soft Termination MLCC
CS0603KRX7R9BB472
Soft Termination MLCC CS0603KRX7R9BB472
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station

General Features


Material: X7R
Soft Termination Series:
- Size: 0603 - 1206
- Capacitance from 100pF - 1000nF
Rated working voltage from 6.3V - 630V
Applications
High flexure stress circuit boards
Switch power supplies
Telecom base station

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988221 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988221
MLCCs - Multilayer Ceramic Capacitors 1988221
Yageo CS0603KRX7R9BB472

Yageo CS0603KRX7R9BB472

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988221P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988221P
MLCCs - Multilayer Ceramic Capacitors 1988221P
Yageo CS0603KRX7R9BB472

Yageo CS0603KRX7R9BB472

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988220 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988220
MLCCs - Multilayer Ceramic Capacitors 1988220
Yageo CS0603KRX7R9BB472

Yageo CS0603KRX7R9BB472

Supplier's Site
Ceramic Capacitors - 13-CS0603KRX7R9BB472CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R9BB472CT-ND
Ceramic Capacitors 13-CS0603KRX7R9BB472CT-ND
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 13-CS0603KRX7R9BB472TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R9BB472TR-ND
Ceramic Capacitors 13-CS0603KRX7R9BB472TR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS0603KRX7R9BB472DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R9BB472DKR-ND
Ceramic Capacitors 13-CS0603KRX7R9BB472DKR-ND
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - CS0603KRX7R9BB472 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS0603KRX7R9BB472
Ceramic Capacitors CS0603KRX7R9BB472
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site Datasheet
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Yageo - 33AK6309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Yageo
33AK6309
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Yageo 33AK6309
CAP, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Yageo - 33AK6310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Yageo
33AK6310
Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Yageo 33AK6310
CAP, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 4700PF, 50V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 4700PF 50V X7R 0603 - 898-CS0603KRX7R9BB472 - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 50V X7R 0603
898-CS0603KRX7R9BB472
CAP CER 4700PF 50V X7R 0603 898-CS0603KRX7R9BB472
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site

Technical Specifications

  Yageo USA RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CS0603KRX7R9BB472 1988221 1988221P 13-CS0603KRX7R9BB472CT-ND 13-CS0603KRX7R9BB472DKR-ND CS0603KRX7R9BB472 33AK6309 898-CS0603KRX7R9BB472
Product Name Soft Termination MLCC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 50V, Mlcc, 0603; Capacitance Yageo CAP CER 4700PF 50V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Capacitance Range 4700 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details