Yageo USA MLCCs - Multilayer Ceramic Capacitors CS0603KRX7R7BB105

Description
Yageo CS0603KRX7R7BB105
Request a Quote Datasheet
Description
Yageo CS0603KRX7R7BB105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1988191 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988191
MLCCs - Multilayer Ceramic Capacitors 1988191
Yageo CS0603KRX7R7BB105

Yageo CS0603KRX7R7BB105

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988192P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988192P
MLCCs - Multilayer Ceramic Capacitors 1988192P
Yageo CS0603KRX7R7BB105

Yageo CS0603KRX7R7BB105

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988192 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988192
MLCCs - Multilayer Ceramic Capacitors 1988192
Yageo CS0603KRX7R7BB105

Yageo CS0603KRX7R7BB105

Supplier's Site
Ceramic Capacitors - 13-CS0603KRX7R7BB105DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R7BB105DKR-ND
Ceramic Capacitors 13-CS0603KRX7R7BB105DKR-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS0603KRX7R7BB105TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R7BB105TR-ND
Ceramic Capacitors 13-CS0603KRX7R7BB105TR-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS0603KRX7R7BB105CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0603KRX7R7BB105CT-ND
Ceramic Capacitors 13-CS0603KRX7R7BB105CT-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CS0603KRX7R7BB105
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CS0603KRX7R7BB105
16V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CS0603KRX7R7BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS0603KRX7R7BB105
Ceramic Capacitors CS0603KRX7R7BB105
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo - 69AH7471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo
69AH7471
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo 69AH7471
CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1988191 1988192P 13-CS0603KRX7R7BB105DKR-ND 13-CS0603KRX7R7BB105TR-ND CS0603KRX7R7BB105 CS0603KRX7R7BB105 69AH7471
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Yageo
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers