Yageo USA X2Y® MLCC CX1210MKX7R8BB474

Description
General Features Broadband Filtering and Decoupling Ultra Low ESL Bypass Matched Y-caps Superior Balance Aging Reliability Applications EMI filtering on DC motors, Filtered connectors High speed data-line filtering Decoupling of supply-lines in high speed digital circuits Amplifier decoupling and EMI suppression IC Decoupling, on-package, on-PCB DC power line filtering Sensors, audios
Request a Quote Datasheet
Description
General Features Broadband Filtering and Decoupling Ultra Low ESL Bypass Matched Y-caps Superior Balance Aging Reliability Applications EMI filtering on DC motors, Filtered connectors High speed data-line filtering Decoupling of supply-lines in high speed digital circuits Amplifier decoupling and EMI suppression IC Decoupling, on-package, on-PCB DC power line filtering Sensors, audios
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
X2Y® MLCC - CX1210MKX7R8BB474 - Yageo USA
Milpitas, CA, United States
General Features Broadband Filtering and Decoupling Ultra Low ESL Bypass Matched Y-caps Superior Balance Aging Reliability Applications EMI filtering on DC motors, Filtered connectors High speed data-line filtering Decoupling of supply-lines in high speed digital circuits Amplifier decoupling and EMI suppression IC Decoupling, on-package, on-PCB DC power line filtering Sensors, audios

General Features


Broadband Filtering and Decoupling
Ultra Low ESL
Bypass
Matched Y-caps
Superior Balance
Aging Reliability
Applications
EMI filtering on DC motors, Filtered connectors
High speed data-line filtering
Decoupling of supply-lines in high speed digital circuits
Amplifier decoupling and EMI suppression
IC Decoupling, on-package, on-PCB
DC power line filtering
Sensors, audios

Supplier's Site
CAP CER 0.47UF 25V 20% X7R 1210 0.47¦F 25V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - CX1210MKX7R8BB474 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.47UF 25V 20% X7R 1210 0.47¦F 25V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling
CX1210MKX7R8BB474
CAP CER 0.47UF 25V 20% X7R 1210 0.47¦F 25V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling CX1210MKX7R8BB474
CAP CER 0.47UF 25V 20% X7R 1210 0.47¦F 25V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 1210 (3225 Metric) 0.126"" L x 0.098"" W (3.20mm x 2.50mm) - - 0.067"" (1.70mm) - Low ESL (X2Y) Tape & Reel (TR)

CAP CER 0.47UF 25V 20% X7R 1210 0.47¦F 25V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 1210 (3225 Metric) 0.126"" L x 0.098"" W (3.20mm x 2.50mm) - - 0.067"" (1.70mm) - Low ESL (X2Y) Tape & Reel (TR)

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
CX1210MKX7R8BB474
Feedthrough Capacitors CX1210MKX7R8BB474
Feedthrough Capacitors 470nF X7R 20% 25V

Feedthrough Capacitors 470nF X7R 20% 25V

Buy Now Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number CX1210MKX7R8BB474 CX1210MKX7R8BB474 CX1210MKX7R8BB474
Product Name X2Y® MLCC CAP CER 0.47UF 25V 20% X7R 1210 0.47¦F 25V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling Feedthrough Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 470000 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details