General Features
Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SC1808KKX7RWBB331 | SC1808KKX7RWBB331-ND |
| Product Name | High-Voltage MLCC | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | High Voltage Capacitor | High Voltage Capacitor |
| Capacitance Range | 330 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |