Yageo USA Ceramic Capacitors CS0402JRNPO9BN220

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS0402JRNPO9BN220TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS0402JRNPO9BN220TR-ND
Ceramic Capacitors 13-CS0402JRNPO9BN220TR-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CS0402JRNPO9BN220 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS0402JRNPO9BN220
Ceramic Capacitors CS0402JRNPO9BN220
CAP CER 22PF 50V C0G/NPO 0402

CAP CER 22PF 50V C0G/NPO 0402

Supplier's Site Datasheet
Cap, 22Pf, 50V, Mlcc, 0402; Capacitance Yageo - 33AK6217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0402; Capacitance Yageo
33AK6217
Cap, 22Pf, 50V, Mlcc, 0402; Capacitance Yageo 33AK6217
CAP, 22PF, 50V, MLCC, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:1mm; Qualification:-RoHS Compliant: Yes

CAP, 22PF, 50V, MLCC, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:1mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, Mlcc, 0402; Capacitance Yageo - 33AK6218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0402; Capacitance Yageo
33AK6218
Cap, 22Pf, 50V, Mlcc, 0402; Capacitance Yageo 33AK6218
CAP, 22PF, 50V, MLCC, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:1mm; Qualification:-RoHS Compliant: Yes

CAP, 22PF, 50V, MLCC, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:1mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CS0402JRNPO9BN220 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CS0402JRNPO9BN220
Capacitors - Ceramic Capacitors CS0402JRNPO9BN220
CAP CER 22PF 50V C0G/NPO 0402

CAP CER 22PF 50V C0G/NPO 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CS0402JRNPO9BN220TR-ND CS0402JRNPO9BN220 33AK6217 CS0402JRNPO9BN220
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, Mlcc, 0402; Capacitance Yageo Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1943404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers