General Features
Broadband Filtering and Decoupling
Ultra Low ESL
Bypass
Matched Y-caps
Superior Balance
Aging Reliability
Applications
EMI filtering on DC motors, Filtered connectors
High speed data-line filtering
Decoupling of supply-lines in high speed digital circuits
Amplifier decoupling and EMI suppression
IC Decoupling, on-package, on-PCB
DC power line filtering
Sensors, audios
CAP CER 1500PF 100V 20% X7R 0603 1500pF 100V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 0603 (1608 Metric) 0.063"" L x 0.034"" W (1.60mm x 0.85mm) - - 0.030"" (0.75mm) - Low ESL (X2Y) Digi-Reel«
Feedthrough Capacitors 1.5nF X7R 20% 100V
| Yageo USA | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CX0603MRX7R0BB152 | CX0603MRX7R0BB152 | CX0603MRX7R0BB152 |
| Product Name | X2Y® MLCC | CAP CER 1500PF 100V 20% X7R 0603 1500pF 100V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling | Feedthrough Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||
| Capacitance Range | 1500 microF | 0.0015 microF |