Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42
Product Name Notes
Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are...
Our motor-run capacitors are available in industry standard round and oval, oil-filled, aluminum can designs as well as a European styled aluminum or plastic cases. Our oil-filled types have a...
We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only...

<< Prev