Cornell Dubilier FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Oil Filled Z73S4024MN

Description
Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance, and are designed to operate for a minimum of 60,000 hours.
Request a Quote Datasheet
Description
Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance, and are designed to operate for a minimum of 60,000 hours.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Oil Filled - Z73S4024MN - Cornell Dubilier
Liberty, SC, United States
FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Oil Filled
Z73S4024MN
FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Oil Filled Z73S4024MN
Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance, and are designed to operate for a minimum of 60,000 hours.

Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are built to operate up to 105°C. HID lighting capacitors are built with a ±3% tolerance on capacitance, and are designed to operate for a minimum of 60,000 hours.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z73S4024MN
Product Name FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, HID and Ballast Lighting Capacitors, Oil Filled
Technology Film Capacitors
Applications Lighting
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-103MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
FILM, PAPER-FILM CAPACITORS, Axial - 105MWR400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
IGBT Snubber Capacitor - 103PPB202K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0100 microF
View Details
2 suppliers