Watts Quick-Connect Union Check Valve - Polysulfone 3540B

Description
Quick-Connect union check valves - polysulfone. 3540B-10 - 1/2 in. CTS
Datasheet
Description
Quick-Connect union check valves - polysulfone. 3540B-10 - 1/2 in. CTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Connect Union Check Valve - Polysulfone - 3540B - Watts
North Andover, MA, USA
Quick-Connect Union Check Valve - Polysulfone
3540B
Quick-Connect Union Check Valve - Polysulfone 3540B
Quick-Connect union check valves - polysulfone. 3540B-10 - 1/2 in. CTS

Quick-Connect union check valves - polysulfone.
3540B-10 - 1/2 in. CTS

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 3540B
Product Name Quick-Connect Union Check Valve - Polysulfone
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm INTERSOL - 09-311I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details