ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC/DC CONVERTER 12V 10W | |
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 24V 11W | |
| AC/DC CONVERTER 24V 5W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 5W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER 1.5V 18W | |
| DC DC CONVERTER 1.5V 750MW | |
| DC DC CONVERTER 1.8V 5W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 15V 7.5W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 250W | |
| DC DC CONVERTER 24V 6W | |
| DC DC CONVERTER 24V 7.2W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 250W | |
| DC DC CONVERTER 3.3V 1.65W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 3.3W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 5W | |
| DC DC CONVERTER 3.3V 6.6W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 250W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 250W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 2.5W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 7.5W | |
| DC DC CONVERTER 6.5V 13W | |
| DC DC CONVERTER 6.5V 3.25W | |
| DC DC CONVERTER 6.5V 9.75W | |
| DC DC CONVERTER 8V 100W | |
| DC DC CONVERTER 8V 150W | |
| DC DC CONVERTER 9V 4.5W | |
| DC DC CONVERTER 9V 9W | |
| T 43/110/72 24V/ 10.4A |
| << Prev | Next >> |