Cosel U.S.A., Inc. AC DC Converters VAA505

Description
Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 132 VAC, 110 ~ 170 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 132 VAC, 110 ~ 170 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2851-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2851-ND
AC DC Converters 1776-2851-ND
Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 132 VAC, 110 ~ 170 VDC Input

Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 132 VAC, 110 ~ 170 VDC Input

Buy Now Datasheet
Power Supply, Switching; 5 W (Max.); 85to 132 VAC (1 Phase)/110 to 170 VDC - 70161559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 5 W (Max.); 85to 132 VAC (1 Phase)/110 to 170 VDC
70161559
Power Supply, Switching; 5 W (Max.); 85to 132 VAC (1 Phase)/110 to 170 VDC 70161559
47 to 440 Hz Frequency, cULus Recognized, VAA Series Switching Power Supplies Designed for Small Compact Footprint and Low Cost. PC Board Mount — Open Frame High Quality — Documented Field Failure Rate Less than 0.012% Standard Output Voltages: 5 and 12 VDC Standard Input: AC 85~132 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-B with Additional Capacitors UL, cUL Safety Approvals Two-Year Warranty

47 to 440 Hz Frequency, cULus Recognized, VAA Series Switching Power Supplies
Designed for Small Compact Footprint and Low Cost.

  • PC Board Mount — Open Frame
  • High Quality — Documented Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5 and 12 VDC
  • Standard Input: AC 85~132
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-B with Additional Capacitors
  • UL, cUL Safety Approvals
  • Two-Year Warranty
Supplier's Site
Power Supplies - Board Mount - AC DC Converters - VAA505 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VAA505
Power Supplies - Board Mount - AC DC Converters VAA505
AC/DC CONVERTER 5V 5W

AC/DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2851-ND 70161559 VAA505
Product Name AC DC Converters Power Supply, Switching; 5 W (Max.); 85to 132 VAC (1 Phase)/110 to 170 VDC Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount; Open Frame Open Frame
Operating Temperature -10 to 70 C (14 to 158 F) -10 to ? C (14 to ? F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
45.6 to 50.4 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-480 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details