ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| C 250/425/375 15V/ 10A | |
| C 250/425/375 3.3V/ 45.5A | |
| C 250/425/375 48V/ 6.25A | |
| C 250/425/375 5V/ 30A | |
| C 250/425/375 8V/ 25A | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 150W | |
| DC DC CONVERTER 36V 200W | |
| DC DC CONVERTER 36V 300W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 48V 300W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 8V 200W | |
| DC DC CONVERTER | |
| H 250/425/375 3.3V/ 45.5A | |
| H 250/425/375 48V/ 6.25A | |
| T 250/425/375 24V/ 6.25A | |
| T 250/425/375 5V/ 40A |
| << Prev | Next >> |