ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 20 30 40 50 60 70 75 76 77 78 79 80 81 82 83 84 85 86 87 90 100 110 120 130 140 150 160
Product Name Notes
C 180/375/300 5V/ 20A
C 250/425/375 12V/ 50A
C 250/425/375 15V/ 40A
C 250/425/375 24V/ 25A
C 250/425/375 28V/ 21.4A
DC DC CONVERTER 12V 400W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 15V 400W
DC DC CONVERTER 15V 600W
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 400W
DC DC CONVERTER 24V 600W
DC DC CONVERTER 28V 400W
DC DC CONVERTER 28V 600W
DC DC CONVERTER 2V 160W
DC DC CONVERTER 3.3V 200W
DC DC CONVERTER 3.3V 264W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 32V 600W
DC DC CONVERTER 36V 400W
DC DC CONVERTER 36V 500W
DC DC CONVERTER 36V 600W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 8V 100W
DC DC CONVERTER
H 250/425/375 32V/ 18.8A
T 250/425/375 15V/ 40A
T 250/425/375 24V/ 25A
T 250/425/375 28V/ 21.4A

<< Prev Next >>