Cosel U.S.A., Inc. AC DC Converters VAF524

Description
Open Frame AC DC Converters 1 Output 24V 220mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 220mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2858-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2858-ND
AC DC Converters 1776-2858-ND
Open Frame AC DC Converters 1 Output 24V 220mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 220mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Switching; 5.28 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC - 70161527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 5.28 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC
70161527
Power Supply, Switching; 5.28 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC 70161527
47 to 440 Hz Frequency, VAF Series Universal Input Switching Power Supplies Designed for Small Compact Footprint and Low Cost. PC Board Mount — Open Frame High Quality — Documented Field Failure Rate Less than 0.012% Standard Output Voltages: 5 and 12 VDC Standard Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-B UL, cUL, TüV Safety Approvals, CE Mark Two-Year Warranty

47 to 440 Hz Frequency, VAF Series Universal Input Switching Power Supplies
Designed for Small Compact Footprint and Low Cost.

  • PC Board Mount — Open Frame
  • High Quality — Documented Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5 and 12 VDC
  • Standard Input: AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-B
  • UL, cUL, TÜV Safety Approvals, CE Mark
  • Two-Year Warranty
Supplier's Site
Power Supplies - Board Mount - AC DC Converters - VAF524 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VAF524
Power Supplies - Board Mount - AC DC Converters VAF524
AC/DC CONVERTER 24V 5W

AC/DC CONVERTER 24V 5W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2858-ND 70161527 VAF524
Product Name AC DC Converters Power Supply, Switching; 5.28 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -10 to 71 C (14 to 160 F)
DC Output Current 0.2200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details