ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 250W | |
| DC DC CONVERTER 12V 500W | |
| DC DC CONVERTER 15V 500W | |
| DC DC CONVERTER 24V 500W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 500W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 2V 50W | |
| DC DC CONVERTER 3.3V 264W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 500W | |
| DC DC CONVERTER 36V 75W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 500W | |
| DC DC CONVERTER 48V 75W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 400W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 8V 100W | |
| DC DC CONVERTER 8V 400W | |
| DC DC CONVERTER |
| << Prev | Next >> |