ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 20 30 40 50 60 70 76 77 78 79 80 81 82 83 84 85 86 87 88 90 100 110 120 130 140 150 160
Product Name Notes
C 250/425/375 24V/ 8.33A
C 250/425/375 2V/ 50A
C 250/425/375 48V/ 12.5A
C 250/425/375 48V/ 8.33A
C 250/425/375 54V/ 11.1A
C 250/425/375 5V/ 80A
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 15V 200W
DC DC CONVERTER 15V 300W
DC DC CONVERTER 24V 200W
DC DC CONVERTER 24V 300W
DC DC CONVERTER 28V 200W
DC DC CONVERTER 28V 300W
DC DC CONVERTER 2V 100W
DC DC CONVERTER 3.3V 200W
DC DC CONVERTER 3.3V 264W
DC DC CONVERTER 48V 400W
DC DC CONVERTER 48V 600W
DC DC CONVERTER 54V 600W
DC DC CONVERTER 5V 300W
DC DC CONVERTER 5V 400W
DC DC CONVERTER 8V 300W
DC DC CONVERTER 8V 400W
H 250/425/375 48V/ 12.5A
H 250/425/375 5V/ 60A
H 250/425/375 8V/ 50A
T 250/425/375 5V/ 80A

<< Prev Next >>