Cosel U.S.A., Inc. AC DC Converters VAF1024

Description
Open Frame AC DC Converters 1 Output 24V 450mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 450mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2855-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2855-ND
AC DC Converters 1776-2855-ND
Open Frame AC DC Converters 1 Output 24V 450mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 450mA 85 ~ 264 VAC, 110 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Switching; 10.8 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC - 70161528 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 10.8 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC
70161528
Power Supply, Switching; 10.8 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC 70161528
47 to 440 Hz Frequency, VAF Series Universal Input Switching Power Supplies Designed for Small Compact Footprint and Low Cost. PC Board Mount — Open Frame High Quality — Documented Field Failure Rate Less than 0.012% Standard Output Voltages: 5 and 12 VDC Standard Input: AC 85~264 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-B UL, cUL, TüV Safety Approvals, CE Mark Two-Year Warranty

47 to 440 Hz Frequency, VAF Series Universal Input Switching Power Supplies
Designed for Small Compact Footprint and Low Cost.

  • PC Board Mount — Open Frame
  • High Quality — Documented Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5 and 12 VDC
  • Standard Input: AC 85~264
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-B
  • UL, cUL, TÜV Safety Approvals, CE Mark
  • Two-Year Warranty
Supplier's Site
Power Supplies - Board Mount - AC DC Converters - VAF1024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VAF1024
Power Supplies - Board Mount - AC DC Converters VAF1024
AC/DC CONVERTER 24V 11W

AC/DC CONVERTER 24V 11W

Supplier's Site
Power Supply;AC-DC;24V;0.45A;85-264V In;Open Frame;PCB Thru-Hole;11W;VAF Series - 165-VAF1024 - Utmel Electronic Limited
Hong Kong, China
Power Supply;AC-DC;24V;0.45A;85-264V In;Open Frame;PCB Thru-Hole;11W;VAF Series
165-VAF1024
Power Supply;AC-DC;24V;0.45A;85-264V In;Open Frame;PCB Thru-Hole;11W;VAF Series 165-VAF1024
Power Supply;AC-DC;24V;0.4 5A;85-264V In;Open Frame;PCB Thru-Hole;11W;VAF Series

Power Supply;AC-DC;24V;0.45A;85-264V In;Open Frame;PCB Thru-Hole;11W;VAF Series

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-2855-ND 70161528 VAF1024 165-VAF1024
Product Name AC DC Converters Power Supply, Switching; 10.8 W (Max.);85 to 264 VAC (1 Phase)/110 to 370 VDC Power Supplies - Board Mount - AC DC Converters Power Supply;AC-DC;24V;0.45A;85-264V In;Open Frame;PCB Thru-Hole;11W;VAF Series
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -10 to 71 C (14 to 160 F) -10 to ? C (14 to ? F) -10 to 71 C (14 to 160 F)
DC Output Current 0.4500 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227054 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details