12 Vdc, 0.5 A, 6 W, 14~28 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | V7812-500-SMT |
| Product Name | 0.5 Amp Non-Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 0.5000 amps |