ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 20 30 40 50 60 70 80 81 82 83 84 85 86 87 88 89 90 91 92 100 110 120 130 140 150 160
Product Name Notes
DC DC CONVERTER 12V 250W
DC DC CONVERTER 12V 400W
DC DC CONVERTER 12V 66W
DC DC CONVERTER 12V 90W
DC DC CONVERTER 15V 250W
DC DC CONVERTER 15V 400W
DC DC CONVERTER 24V 250W
DC DC CONVERTER 24V 400W
DC DC CONVERTER 28V 400W
DC DC CONVERTER 3.3V 100W
DC DC CONVERTER 3.3V 264W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 75W
DC DC CONVERTER 36V 400W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 400W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 300W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 65W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 8V 100W
DC DC CONVERTER 8V 150W
DC DC CONVERTER 8V 300W
DC DC CONVERTER

<< Prev Next >>