Cosel U.S.A., Inc. AC DC Converters VAA1005

Description
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 132 VAC, 110 ~ 170 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 132 VAC, 110 ~ 170 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2849-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2849-ND
AC DC Converters 1776-2849-ND
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 132 VAC, 110 ~ 170 VDC Input

Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 132 VAC, 110 ~ 170 VDC Input

Buy Now Datasheet
Power Supply, Switching; 10 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC - 70161712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 10 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC
70161712
Power Supply, Switching; 10 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC 70161712
85 to 132 VAC Input Voltage (1 Phase), 47 to 440 Hz Frequency, VAA Series Switching Power Supplies Designed for Small Compact Footprint and Low Cost. PC Board Mount — Open Frame High Quality — Documented Field Failure Rate Less than 0.012% Standard Output Voltages: 5 and 12 VDC Standard Input: AC 85~132 Inrush Current, Over-Voltage and Over-Current Protection Circuitry Fully Regulated, Fully Isolated Input/Output Conductive Noise: FCC-B, VCCI-B with Additional Capacitors UL, cUL Safety Approvals Two-Year Warranty

85 to 132 VAC Input Voltage (1 Phase), 47 to 440 Hz Frequency, VAA Series Switching Power Supplies
Designed for Small Compact Footprint and Low Cost.

  • PC Board Mount — Open Frame
  • High Quality — Documented Field Failure Rate Less than 0.012%
  • Standard Output Voltages: 5 and 12 VDC
  • Standard Input: AC 85~132
  • Inrush Current, Over-Voltage and Over-Current Protection Circuitry
  • Fully Regulated, Fully Isolated Input/Output
  • Conductive Noise: FCC-B, VCCI-B with Additional Capacitors
  • UL, cUL Safety Approvals
  • Two-Year Warranty
Supplier's Site
Power Supplies - Board Mount - AC DC Converters - VAA1005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VAA1005
Power Supplies - Board Mount - AC DC Converters VAA1005
AC/DC CONVERTER 5V 10W

AC/DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2849-ND 70161712 VAA1005
Product Name AC DC Converters Power Supply, Switching; 10 W (Max.); 85 to 132 VAC (1 Phase)/110 to 170 VDC Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount; Open Frame Open Frame
Operating Temperature -10 to 70 C (14 to 158 F) -10 to ? C (14 to ? F)
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-480D1 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details