ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80 81 82 90 100 110 120 130 140 150 160
Product Name Notes
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 28V 100W
DC DC CONVERTER 28V 150W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 75W
DC DC CONVERTER 36V 100W
DC DC CONVERTER 36V 50W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 125W
DC DC CONVERTER 5V 50W
M 18/36/24 28V/ 1.79A
T 16/36/24 3.3V/ 22.7A
T 18/36/24 24V/ 2.08A

<< Prev Next >>