ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 30 40 50 60 66 67 68 69 70 71 72 73 74 75 76 77 78 80 90 100 110 120 130 150 160
Product Name Notes
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 250W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 250W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 250W
DC DC CONVERTER 28V 150W
DC DC CONVERTER 28V 250W
DC DC CONVERTER 3.3V 100W
DC DC CONVERTER 3.3V 150W
DC DC CONVERTER 36V 150W
DC DC CONVERTER 36V 250W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 250W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 300W
DC DC CONVERTER 5V 400W
DC DC CONVERTER 8V 300W
DC DC CONVERTER 8V 400W

<< Prev Next >>