ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 125W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 200W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 200W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 200W | |
| DC DC CONVERTER 3.3V 150W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 200W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 125W | |
| DC DC CONVERTER 5V 175W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 6.5V 200W | |
| DC DC CONVERTER 8V 100W | |
| DC DC CONVERTER 8V 200W | |
| M 9/36/28 12V/ 8.33A | |
| T 16/36/24 5V/ 20A |
| << Prev | Next >> |