ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 400W | |
| DC DC CONVERTER 12V 500W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 300W | |
| DC DC CONVERTER 15V 400W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 300W | |
| DC DC CONVERTER 24V 400W | |
| DC DC CONVERTER 24V 500W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 300W | |
| DC DC CONVERTER 28V 400W | |
| DC DC CONVERTER 28V 500W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 8V 100W | |
| DC DC CONVERTER 8V 200W |
| << Prev | Next >> |