ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| C 66/154/110 48V/ 3.125A | |
| DC DC CONVERTER 12V 400W | |
| DC DC CONVERTER 12V 500W | |
| DC DC CONVERTER 15V 400W | |
| DC DC CONVERTER 15V 500W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 400W | |
| DC DC CONVERTER 24V 500W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 400W | |
| DC DC CONVERTER 28V 500W | |
| DC DC CONVERTER 3.3V 200W | |
| DC DC CONVERTER 3.3V 264W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 36V 100W | |
| DC DC CONVERTER 36V 400W | |
| DC DC CONVERTER 36V 500W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 400W | |
| DC DC CONVERTER 48V 500W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 400W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 8V 75W |
| << Prev | Next >> |