Epoxies Etc... Datasheets for Rubber Adhesives and Sealants
Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces.
Rubber Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| 20-2100 FR is a two component, room temperature curing, low viscosity polyurethane system for potting, casting, encapsulating and sealing electronic components and assemblies. 20-2100 FR is a flame retardant self... | |
| 20-2100 is a high performance two component flexible urethane system. This easy to use polyurethane is very low in viscosity and ideal for potting or encapsulating delicate electronic components. 20-2100... | |
| 20-2353 is a low durometer (Shore A 50) potting, casting, and encapsulating compound. This twopart system is engineered to provide low stress on electronic components and to resist moisture. 20-... | |
| 20-2354 R is a two component, low durometer, potting, casting, and encapsulating compound. This unfilled system provides excellent hydrolytic stability and low moisture permeability. It has outstanding thermal cycling properties,... | |
| 20-2355 is an elastomeric polyurethane potting and encapsulating system. This unique formulation is unfilled and repairable. Its low viscosity, low durometer, and room temperature cure make it an ideal candidate... | |
| 20-2365 is a new low viscosity polyurethane designed for low stress on sensitive components during and after cure. This filled polyurethane resin system is formulated for applications requiring low exotherm,... | |
| 20-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 20-2366 FR polyurethane resin system... | |
| 20-2620 is a two component Polyurethane compound designed for applications requiring "water like" clarity. This room temperature curing system provides excellent environmental protection and will not yellow over time. | |
| 20-3235 is a low viscosity urethane modified epoxy adhesive and potting compound. | |
| 20-3236 Resin is a low viscosity copolymer adhesive and potting compound specifically designed for bonding vinyls and neoprenes. 20-3236 Resin has an extended working time and a convenient 2:1 mix... | |
| 20-3237 is a new 1:1 ratio, low viscosity Epoxy Rubber System designed for potting delicate electronic components requiring inspection. 20-3237 is an ideal candidate for applications requiring testing and/or repairs... | |
| 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package. | |
| 50-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 50-2366 FR polyurethane resin system... | |
| This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. | |
| UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to... | |
| UV 60-7160 is a one component, UV light curable, clear coating. 60-7160 is water clear and exhibits superior yellowing resistance. This product has been formulated to cure instantly when exposed... | |
| UV Cure 60-7105 is a low viscosity urethane adhesive, coating and potting compound. This UV curable resin exhibits outstanding adhesion, toughness, and exterior durability. UV Cure 60-7105 does not contain... | |
| UV Cure 60-7107 is a one-component ultraviolet (UV) curable encapsulant, adhesive and coating. This is an electronic grade material designed for applications requiring a low Coefficient of Thermal Expansion (CTE). | |
| UV Cure 60-7108 is a low viscosity and optically clear UV curable system. It is designed for fiber optic and other clear adhesive or potting applications. UV Cure 60-7108 is... | |
| UV Cure 60-7111 is a non-yellowing UV Curable urethane system. It is designed to provide low stress on electronic components and outstanding adhesion to a variety of substances. UV Cure... | |
| UV Cure 60-7114 is a low viscosity urethane adhesive, potting compound and coating. This UV Curable Resin is formulated to provide excellent water and chemical resistance. It is a good... | |
| UV Cure 60-7156 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7156 is water clear and is designed to be... | |
| UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV... | |
| UV Cure 60-7159 is a low viscosity conformal coating for Printed Circuit Boards (PCB's), components and various substrates. When exposed to long wave UV it forms a tough, clear and... |