Epoxies Etc... Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy... | |
| Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It... | |
| Our crystal clear polyurethane doming resins are designed for continuous outdoor exposure. They will not yellow, haze or crack when used outdoors. Polyurethane products are easily contaminated when exposed to... | |
| The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing. |