Epoxies Etc... Datasheets for Foams and Foam Materials
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Foams and Foam Materials: Learn more
| Product Name | Notes |
|---|---|
| 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich... | |
| 20-2028 is a light weight, two component, closed cell, liquid urethane foaming resin system designed for potting and encapsulating. | |
| 20-3036 is a light weight epoxy for potting, casting, and encapsulating electronic components and assemblies. It is formulated in a convenient 2:1 by weight mix ratio. | |
| Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications... |