20-2365 is a new low viscosity polyurethane designed for low stress on sensitive components during and after cure. This filled polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical properties. 20-2365 has a convenient mix ratio and is ideal for meter mix and dispense equipment. This system is a good choice for potting applications containing surface mount components. It can be cured at room temperature or with mild heat. The flame retardant & thermally conductive version of this product is 20-2366 FR.
| Epoxies Etc... | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | 20-2365 |
| Product Name | Polyurethane Potting Compound |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Composition | Unfilled |
| Type / Form | Liquid |
| Features | High Dielectric; Encapsulant, Potting Compound |
| Industry | Electronics |