Epoxies Etc... Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| 50-1220 is a one component thermal grease. This heavy filled Heat Sink Compound promotes high thermal conductivity, low bleed, and high temperature stability. | |
| 70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and... | |
| UV Cure 60-7170 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7170 is water clear and is designed to be... | |
| UV Cure 7155TM and 7156TM are low intensity UV Curable Resins. These products are water clear and cure to a smooth, bubble free finish. Low cost, low intensity lights are... |