This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low glass transition temperatures and low embedment stress to sensitive electronic components.
| Epoxies Etc... | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | 20-2360 |
| Product Name | Unfilled Clear Urethane Elastomer |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Composition | Unfilled |
| Type / Form | Liquid |
| Features | Flexible; High Dielectric; Encapsulant, Potting Compound |
| Industry | Electronics |