20-3237 is a new 1:1 ratio, low viscosity Epoxy Rubber System designed for potting delicate electronic components requiring inspection. 20-3237 is an ideal candidate for applications requiring testing and/or repairs of embedded components. Cured material can be cut away to replace components and then repotted with fresh material.
| Epoxies Etc... | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | 20-3237 |
| Product Name | Clear Flexible Epoxy |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Composition | Unfilled |
| Type / Form | Liquid |
| Features | Flexible; Encapsulant, Potting Compound |
| Industry | Electronics |