Epoxies Etc... Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| 30-1100 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or... | |
| 30-1101 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or... | |
| 30-2700 is a two component Polyurethane compound designed for applications requiring “water like” clarity. This room temperature curing system provides excellent environmental protection and will not yellow over time. 30-2700... | |
| 30-3000 is a 100% solids, two component, low viscosity adhesive and coating with a quick setting time of 5 minutes at room temperature. This epoxy adhesive and coating is excellentfor... | |
| 30-3019 is an unfilled, 100% solids, very low viscosity epoxy resin system. It can also be used as a potting/casting compound in small quantities; usually less than 30 grams of... | |
| 30-3021 is a low viscosity room temperature cure epoxide coating that exhibits excellent adhesion, electrical insulation, and chemical resistance. This is a two component thermosetting polymer system which forms a... | |
| 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117... | |
| 30-3406 is a two component, solvent free, structural epoxy. This system is reinforced withsteel and a great material for metal repairs and filling. It’s quick cure allows for parts to... | |
| 30-3600 is a two component liquid epoxy system designed as a conformal dip coating on foil, metalized film, ceramic, mica and tantalum capacitors. | |
| An oil free, one component, aromatic, moisture curing polyurethane resin system. This single component system has a high solids content and as a result outperforms many two component systems. 30-2508... | |
| Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy... | |
| DECO-COAT 2510 is a two-component high gloss resin used to form a "water white", ultra-clear enamel like finish. It is impervious to water, solvents, and cosmetics. This Deco-Coat formulation contains... | |
| Deco-Coat 2550 Resin System is a two component, low viscosity, flexible epoxy decorative coating. This versatile coating is a liquid resin that is safe and easy to use. It does... | |
| Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It... | |
| Low intensity UV Curable Resins. These products are water clear and cure to a smooth, bubble free finish. Low cost, low intensity lights are all that is needed to cure... | |
| Low viscosity ultraviolet curable coating. This is an electronic grade material which will provide chemical, moisture and vibration protection. | |
| Our crystal clear polyurethane doming resins are designed for continuous outdoor exposure. They will not yellow, haze or crack when used outdoors. Polyurethane products are easily contaminated when exposed to... | |
| The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical... | |
| The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing. | |
| This is a one component insulating epoxy. It is low in viscosity (400cps) and suitable for electronic applications requiring high dielectric properties. This system does not contain volatile organic compounds... | |
| Two component high performance polyurethane coating. This room temperature curing system is formulated for applications requiring low embedment stress over a wide range of temperatures, excellent hydrolytic stability, and low... |