UV Cure 60-7111 is a non-yellowing UV Curable urethane system. It is designed to provide low stress on electronic components and outstanding adhesion to a variety of substances. UV Cure 60-7111 also has high impact strength and flexibility. This material is a good choice when water and weather resistance is important.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | UV cure 60-7111 |
| Product Name | UV Curable Compound |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic |
| Chemical System | Elastomeric; Polyurethane |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | UV or Radiation Cured; Single Component |