UV 60-7160 is a one component, UV light curable, clear coating. 60-7160 is water clear and exhibits superior yellowing resistance. This product has been formulated to cure instantly when exposed to high intensity ultraviolet light. 60-7160 has excellent adhesion to a variety of substrates and is therefore a suitable as an adhesive and coating candidate, or may be used in small potting applications.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | UV 60-7160 |
| Product Name | Ultra Clear UV Curable |
| Cure / Technology | UV or Radiation Cured; Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic |
| Chemical System | Elastomeric; Polyurethane |