20-2100 FR is a two component, room temperature curing, low viscosity polyurethane system for potting, casting, encapsulating and sealing electronic components and assemblies. 20-2100 FR is a flame retardant self extinguishing system. It meets the stringent requirements of UL 94-VO. Designed for ease in use, this system does not contain any MOCA or TDI and is therefore safer to use and less toxic than most urethane systems.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 20-2100FR |
| Product Name | Flexible, Flame Retardant Urethane |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Chemical System | Elastomeric; Polyurethane |
| Composition | Unfilled |
| Features | High Dielectric; Encapsulant, Potting Compound; Flexible; Flame Retardant; Gap Filler, Foam in Place Gasket; UL Rating |