20-3236 Resin is a low viscosity copolymer adhesive and potting compound specifically designed for bonding vinyls and neoprenes. 20-3236 Resin has an extended working time and a convenient 2:1 mix ratio.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 20-3236 |
| Product Name | Elastomer Modified Epoxy |
| Substrate Compatibility | Plastic; Rubber or Elastomer; Dissimilar Substrates |
| Chemical System | Elastomeric; Epoxy |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |