Epoxies Etc... Datasheets for Silicone Adhesives and Sealants
Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| 20-1615 is a two component, room temperature curing silicone rubber compound. This silicone system is clear, odorless, and low in viscosity. 20-1615 is an excellent choice for potting electronic assemblies... | |
| 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package. |