Epoxies Etc... Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| 10-3022 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3022 is widely used as a stencil and screen adhesive due to... | |
| 10-3032R is a high bond strength epoxy adhesive and sealant. This system has a non-critical mix ratio and adjustable flexibility. 10-3032R is also safe to use due to the absence... | |
| 10-3044 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3044 is widely used as a stencil and screen adhesive due to... | |
| 10-3213 is a new two part epoxy adhesive system which exhibits high bond strength and outstanding thermal shock resistance. The 10-3213 has proven to be an excellent quick set patch... | |
| 10-3507 is a two component, solvent free, underwater curing epoxy system. This system was formulated for applications requiring high adhesion to wet, cold or underwater surfaces. Kevlar has been added... | |
| 10-3508 is a steel filled repair and filling epoxy compound. This non-sag formulation will not drip on vertical surfaces and provides outstanding adhesion to metals, wood, concrete, glass and plastics. | |
| 20-2100 FR is a two component, room temperature curing, low viscosity polyurethane system for potting, casting, encapsulating and sealing electronic components and assemblies. 20-2100 FR is a flame retardant self... | |
| 20-2162 is a unique high performance two component urethane system. The 20-2162 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries... | |
| 20-2182 is a unique high performance two component urethane system. The 20-2182 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries... | |
| Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications... | |
| UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to... | |
| UV 60-7160 is a one component, UV light curable, clear coating. 60-7160 is water clear and exhibits superior yellowing resistance. This product has been formulated to cure instantly when exposed... | |
| UV Cure 60-7100 is a water clear and non-yellowing adhesive. This adhesive is formulated to provide high elongation and adhesion to a variety of substrates. UV Cure 60-7100 is an... | |
| UV Cure 60-7105 is a low viscosity urethane adhesive, coating and potting compound. This UV curable resin exhibits outstanding adhesion, toughness, and exterior durability. UV Cure 60-7105 does not contain... | |
| UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV... | |
| UV Cure 60-7170 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7170 is water clear and is designed to be... |