20-2355 is an elastomeric polyurethane potting and encapsulating system. This unique formulation is unfilled and repairable. Its low viscosity, low durometer, and room temperature cure make it an ideal candidate for the potting of sensitive and delicate electronic components. 20-2355 has a convenient mix ratio and excellent dielectric properties.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 20-2355 |
| Product Name | PU Potting & Encapsulating System |
| Chemical System | Elastomeric; Polyurethane |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Features | Flexible; High Dielectric; Encapsulant, Potting Compound |