Epoxies Etc... Datasheets for Specialty Adhesives, Sealants, and Compounds
Specialty adhesives, sealants and compounds are specialized and/or proprietary products with unique chemistries, cure technologies and/or compositions.
Specialty Adhesives, Sealants, and Compounds: Learn more
| Product Name | Notes |
|---|---|
| 10-3008 is a filled, high performance structural epoxy adhesive. 10-3008 is a flexible adhesive with outstanding lap shear and peel strength. It is a great choice for bonding substrates of... | |
| 10-3055 is a filled epoxy adhesive system that allows the end user to adjust the flexibility of the cured adhesive. By simply varying the amount of hardener, the durometer can... | |
| 10-3216 is a toughened, flexible, and impact resistant epoxy adhesive. 10-3216 is a two component system that forms strong structural bonds at room temperature. This unique adhesive system provides high... | |
| 10-3713 used as a two component ultra clear epoxy adhesive designed for a variety of bonding applications. 10- 3713 forms a crystal clear bond line and is formulated with proprietary... | |
| 20-2355 is an elastomeric polyurethane potting and encapsulating system. This unique formulation is unfilled and repairable. Its low viscosity, low durometer, and room temperature cure make it an ideal candidate... | |
| 20-2620 is a two component Polyurethane compound designed for applications requiring "water like" clarity. This room temperature curing system provides excellent environmental protection and will not yellow over time. | |
| 20-3004 LV & HV are two component chemical resistance epoxy systems. They were developed for potting, coating, and adhesive applications requiring superior chemical resistance. They exhibit outstanding bonds to a... | |
| 20-3005 is a two component chemical resistance epoxy system. It was developed for potting, coating, and adhesive applications requiring superior chemical resistance. It exhibits outstanding bonds to a variety of... | |
| 20-3006 is a unique two component, electronic grade, flexible epoxy potting compound. This system was engineered to provide electrical insulation, chemical protection, and thermal shock resistance. The flexibility of 20-3006... | |
| 20-3063 is an electronic grade potting and encapsulating compound. This epoxy system is designed for applications requiring an easy and affordable potting process. 20-3063 has an easy to use one... | |
| 20-3236 Resin is a low viscosity copolymer adhesive and potting compound specifically designed for bonding vinyls and neoprenes. 20-3236 Resin has an extended working time and a convenient 2:1 mix... | |
| 20-3300 is a two part epoxy system formulated to meet the most critical electronic encapsulating requirements. This system has low shrinkage, high tensile and compressive strength. | |
| 50-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 50-2366 FR polyurethane resin system... | |
| 50-3100 is designed for the fastest and most continuous high heat transfer. 50-3100 measures several times faster heat dissipation than other commercially available types. The most important breakthrough is the... | |
| 50-3170 is a high performance, thermally conductive epoxy rubber formulation designed for those applications requiring excellent electrical insulation and low stress during cure. | |
| This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. | |
| UV Cure 60-7105 is a low viscosity urethane adhesive, coating and potting compound. This UV curable resin exhibits outstanding adhesion, toughness, and exterior durability. UV Cure 60-7105 does not contain... | |
| UV Cure 60-7107 is a one-component ultraviolet (UV) curable encapsulant, adhesive and coating. This is an electronic grade material designed for applications requiring a low Coefficient of Thermal Expansion (CTE). | |
| UV Cure 60-7108 is a low viscosity and optically clear UV curable system. It is designed for fiber optic and other clear adhesive or potting applications. UV Cure 60-7108 is... | |
| UV Cure 60-7111 is a non-yellowing UV Curable urethane system. It is designed to provide low stress on electronic components and outstanding adhesion to a variety of substances. UV Cure... | |
| UV Cure 60-7114 is a low viscosity urethane adhesive, potting compound and coating. This UV Curable Resin is formulated to provide excellent water and chemical resistance. It is a good... | |
| UV Cure 60-7155 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7155 is water clear and is designed to be... | |
| UV Cure 60-7156 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7156 is water clear and is designed to be... | |
| UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV... | |
| UV Cure 60-7159 is a low viscosity conformal coating for Printed Circuit Boards (PCB's), components and various substrates. When exposed to long wave UV it forms a tough, clear and... |