Epoxies Etc... Datasheets for Thermal Compounds and Thermal Interface Materials
Thermal compounds and thermal interface materials form a thermally conductive layer on a substrate, between components or within a finished product.
Thermal Compounds and Thermal Interface Materials: Learn more
| Product Name | Notes |
|---|---|
| 10-3003 NS is a new high bond strength epoxy adhesive formulated for ease in handling and convenience for the end user. This system has a non critical mix ratio and... | |
| 20-2121 is formulated for electronic potting, encapsulating and casting applications. The 20-2121 is a two-component, low viscosity, room temperature curing system. This is an easy to use product that does... | |
| 20-2125 is formulated for electronic potting, encapsulating and casting applications. The 20-2125 is a two-component, low viscosity, room temperature curing system. This is an easy to use product that does... | |
| 20-2145 is an unfilled, high performance, electronic grade urethane system. This material has a 1:1 mix ratio, is very low in viscosity, and offers outstanding physical, thermal, and electrical properties. | |
| 20-2162 is a unique high performance two component urethane system. The 20-2162 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries... | |
| 20-2175 is a two-component and dielectric potting and encapsulating compound. This product has unique flow and rheology characteristics that allows filling of cavities with small holes where traditional materials would... | |
| 20-2182 is a unique high performance two component urethane system. The 20-2182 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries... | |
| 20-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 20-2366 FR polyurethane resin system... | |
| 20-3001 NC is a low viscosity, unfilled epoxy potting and encapsulating system which forms a bubble free glass like finish when cured. This is a 100% solids resin system that... | |
| 20-3652 is a filled epoxy casting, potting, and encapsulating resin system. This system exhibits excellent physical, thermal, and electrical insulation properties. 20-3652 is easily machined and exhibits outstanding adhesion to... | |
| 20-3652\40 is a filled epoxy casting, potting, and encapsulating resin system. This is a lower viscosity version of the 20-3652. This system exhibits excellent physical, thermal, and electrical insulation properties. | |
| 20-3660 is an electronic grade, 100% solids, epoxy resin system. In addition to it’s high temperature resistance, 20-3660 also provides outstanding physical properties at elevated temperatures. | |
| 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package. | |
| 50-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 50-2366 FR polyurethane resin system... | |
| 50-2368 FR is a thermally conductive polyurethane potting compound. This is a faster gelling version of 50-2366 FR. 50-2368 FR polyurethane resin system is formulated for applications requiring low exotherm,... | |
| 50-2370 is a new thermally conductive polyurethane potting compound. This system is designed for low stress on sensitive components during and after cure. It is formulated for applications requiring low... | |
| 50-3100 FR is designed for the fastest and most continuous high heat transfer. 50-3100 FR measures several times faster heat dissipation than other commercially available types. The most important breakthrough... | |
| 50-3100 is designed for the fastest and most continuous high heat transfer. 50-3100 measures several times faster heat dissipation than other commercially available types. The most important breakthrough is the... | |
| 50-3107 is a two component potting and encapsulating compound. This system is designed to be self- extinguishing and meets the stringent requirements of UL 94-VO. 50-3107 is thermally conductive and... | |
| 50-3115 is a one part thermally conductive electrically insulating epoxy. This epoxy system is designed and engineered for demanding electronic bonding applications. It is formulated with low ionic high performance... | |
| 50-3120 is a filled, single component, thermally conductive, electrically insulating epoxy system. This material is thixotropic and designed for the placement of SMD's on printed circuit boards or other substrates... | |
| 50-3122 is a one component (no mixing is necessary) epoxy adhesive with a unique combination of physical properties. This adhesive provides both high shear and high peel strengths. It is... | |
| 50-3150 FR has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-3150 FR Black Epoxy with Catalyst 190 and Catalyst 105 are listed with Underwriter's Laboratory for... | |
| 50-3151 FR has been formulated to meet the stringent non-burning requirements of UL 94 V-O. This system offers excellent heat transfer, low shrinkage, and outstanding insulation properties. 50-3151 FR is... | |
| 50-3155 is a highly filled epoxy system with excellent physical, electrical, and thermal properties. 50-3155 offers very high thermal conductivity, excellent electrical insulation, and low thermal expansion. This unique combination... | |
| 50-3170 is a high performance, thermally conductive epoxy rubber formulation designed for those applications requiring excellent electrical insulation and low stress during cure. | |
| 50-3182 is a highly filled epoxy system with excellent physical, electrical, and thermal properties. 50-3182 offers very high thermal conductivity, excellent electrical insulation, and low thermal expansion. This unique combination... | |
| 50-3185 is a filled epoxy encapsulant possessing excellent physical, electrical, and thermal properties. 50-3185 is an excellent choice where low thermal expansion, outstanding electrical insulation and/or high thermal conductivity is... | |
| 50-3186 is a two part thermally conductive epoxy adhesive. This thixotropic adhesive provides high temperature bonds to a variety of substrates. 50-3186 is a perfect choice for applications requiring high... | |
| 70-3800 is a low viscosity, aluminum filled, epoxy tooling resin. This system is used for making heat resistant cast tools or parts that require very good thermal conductivity. 70-3800 is... | |
| 70-3811 is a two component, aluminum filled epoxy system. This system is used for making heat resistance tools, parts, or bonds that require the highest thermal conductivity and heat resistance. | |
| The 10-2055 and 10-2055 HV were developed to produce a general purpose, semi flexible polyurethane adhesive for bonding a wide variety of plastic and metal substrates. The flexibility of these... | |
| The 10-2080 and 10-2080 HV were developed to produce a general purpose, semi rigid polyurethane adhesive for bonding a wide variety of plastic and metal substrates. The flexibility of these... | |
| The 50-2150FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. This system offers excellent heat transfer, low exotherm, and excellent electrical properties. | |
| The 50-2185FR Potting and Encapsulating Compound has been formulated to provide a low glass transition temperature, low durometer, high thermal conductivity, and flame retardancy. This system offers excellent heat transfer,... | |
| The 50-2369FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-2369 FR Urethane is listed with Underwriter's Laboratory for passing UL94 V-O. |