20-2620 is a two component Polyurethane compound designed for applications requiring "water like" clarity. This room temperature curing system provides excellent environmental protection and will not yellow over time.
Epoxies Etc... | |
---|---|
Product Category | Specialty Adhesives, Sealants, and Compounds |
Product Number | 20-2620 |
Product Name | PU Potting & Encapsulating Compound |
Chemical System | Elastomeric; Polyurethane |
Type / Form | Liquid |
Composition | Unfilled |
Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
Features | Encapsulant, Potting Compound |