20-2354 R is a two component, low durometer, potting, casting, and encapsulating compound. This unfilled system provides excellent hydrolytic stability and low moisture permeability. It has outstanding thermal cycling properties, low glass transition temperatures and low embedment stress on sensitive electronic components.
| Epoxies Etc... | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | 20-2354 |
| Product Name | Unfilled Fast Curing Urethane |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Composition | Unfilled |
| Type / Form | Liquid |
| Features | Flexible; High Dielectric; Encapsulant, Potting Compound |
| Industry | Electronics |