50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
| Epoxies Etc... | |
|---|---|
| Product Category | Rubber Adhesives and Sealants |
| Product Number | 50-1225 |
| Product Name | Thermally Conductive Silicone Rubber |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Silicone |
| Composition | Unfilled |
| Type / Form | Liquid |
| Features | Encapsulant, Potting Compound; Thermally Conductive |