Epoxies Etc... Datasheets for UV Curing Adhesives
UV curing adhesives use ultraviolet (UV) light or other radiation sources to initiate curing, which allows a permanent bond without heating.
UV Curing Adhesives: Learn more
| Product Name | Notes |
|---|---|
| UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to... | |
| UV 60-7160 is a one component, UV light curable, clear coating. 60-7160 is water clear and exhibits superior yellowing resistance. This product has been formulated to cure instantly when exposed... | |
| UV Cure 60-7100 is a water clear and non-yellowing adhesive. This adhesive is formulated to provide high elongation and adhesion to a variety of substrates. UV Cure 60-7100 is an... | |
| UV Cure 60-7105 is a low viscosity urethane adhesive, coating and potting compound. This UV curable resin exhibits outstanding adhesion, toughness, and exterior durability. UV Cure 60-7105 does not contain... | |
| UV Cure 60-7106 is a one-component ultraviolet (UV) curable encapsulant, adhesive and coating. This is an electronic grade material designed for applications requiring a low Coefficient of Thermal Expansion (CTE). | |
| UV Cure 60-7108 is a low viscosity and optically clear UV curable system. It is designed for fiber optic and other clear adhesive or potting applications. UV Cure 60-7108 is... | |
| UV Cure 60-7111 is a non-yellowing UV Curable urethane system. It is designed to provide low stress on electronic components and outstanding adhesion to a variety of substances. UV Cure... | |
| UV Cure 60-7112 is a non-yellowing UV Curable urethane system. It is designed to provide low stress on electronic components and outstanding adhesion to a variety of substances. UV Cure... | |
| UV Cure 60-7114 is a low viscosity urethane adhesive, potting compound and coating. This UV Curable Resin is formulated to provide excellent water and chemical resistance. It is a good... | |
| UV Cure 60-7155 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7155 is water clear and is designed to be... | |
| UV Cure 60-7156 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7156 is water clear and is designed to be... | |
| UV Cure 60-7157 is a good choice for potting and encapsulating applications due to its ability to deep section cure up to ¾ inch. Another unique and important feature is... | |
| UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV... | |
| UV Cure 60-7170 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7170 is water clear and is designed to be... |