UV Cure 60-7105 is a low viscosity urethane adhesive, coating and potting compound. This UV curable resin exhibits outstanding adhesion, toughness, and exterior durability. UV Cure 60-7105 does not contain any solvents and is therefore a 100% solids system. This material is a good choice for deep section curing.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | UV Cure 60-7105 |
| Product Name | UV Curable Compound |
| Cure / Technology | UV or Radiation Cured; Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic |
| Chemical System | Elastomeric; Polyurethane |
| Composition | Unfilled |