Epoxies Etc... Datasheets for Foam Insulation
Foam insulation or thermal insulating foams are low density elastomers or polymers, which provide a thermal barrier between components and a heat or cold source.
Foam Insulation: Learn more
| Product Name | Notes |
|---|---|
| 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich... | |
| Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications... |