CableOrganizer.com, Inc. Brady IP Series Printers BC-BP-IP600

Description
What's special about these thermal transfer printers? Prints up to 8" of labels per second to accommodate just about any high volume printing application Plug-and-play label cartridges are identified by the printer as soon as they are inserted, to minimize the amount of setup needed between label changes Multiple cartridge options available for printing labels of various sizes and colors 300 or 600 dpi print for crisp, clear, easy to read labels IP label printers from Brady allow you to print dozens of labels a very short period of time. These intelligent printers are equipped with smart cell technology that allows the printer and cartridges to communicate with each other and share information such as label size, recommended ribbon type, and number of labels remaining.
Description
What's special about these thermal transfer printers? Prints up to 8" of labels per second to accommodate just about any high volume printing application Plug-and-play label cartridges are identified by the printer as soon as they are inserted, to minimize the amount of setup needed between label changes Multiple cartridge options available for printing labels of various sizes and colors 300 or 600 dpi print for crisp, clear, easy to read labels IP label printers from Brady allow you to print dozens of labels a very short period of time. These intelligent printers are equipped with smart cell technology that allows the printer and cartridges to communicate with each other and share information such as label size, recommended ribbon type, and number of labels remaining.

Suppliers

Company
Product
Description
Supplier Links
Brady IP Series Printers - BC-BP-IP600 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Brady IP Series Printers
BC-BP-IP600
Brady IP Series Printers BC-BP-IP600
What's special about these thermal transfer printers? Prints up to 8" of labels per second to accommodate just about any high volume printing application Plug-and-play label cartridges are identified by the printer as soon as they are inserted, to minimize the amount of setup needed between label changes Multiple cartridge options available for printing labels of various sizes and colors 300 or 600 dpi print for crisp, clear, easy to read labels IP label printers from Brady allow you to print dozens of labels a very short period of time. These intelligent printers are equipped with smart cell technology that allows the printer and cartridges to communicate with each other and share information such as label size, recommended ribbon type, and number of labels remaining.

What's special about these thermal transfer printers?

  • Prints up to 8" of labels per second to accommodate just about any high volume printing application
  • Plug-and-play label cartridges are identified by the printer as soon as they are inserted, to minimize the amount of setup needed between label changes
  • Multiple cartridge options available for printing labels of various sizes and colors
  • 300 or 600 dpi print for crisp, clear, easy to read labels

IP label printers from Brady allow you to print dozens of labels a very short period of time. These intelligent printers are equipped with smart cell technology that allows the printer and cartridges to communicate with each other and share information such as label size, recommended ribbon type, and number of labels remaining.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Label Printers
Product Number BC-BP-IP600
Product Name Brady IP Series Printers
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 560247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Options Portable / Handheld
Features RoHS
Paper Width 53.98 mm (2.13 inch)
View Details
VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Plastics
View Details