CableOrganizer.com, Inc. Labels for Brady TLS2200 Thermal Label Printer BC-PTL-23-498

Description
What's special about these label cartridges? Ideal for wire and cable marking RoHS Compliant Permanent acrylic (499) or rubber (498) adhesive to ensure that labels stay put Labels material has added flexibility to allow use on smooth or rough surfaces Industrial strength Vinyl Cloth (498) and Nylon Cloth (499) material Operating Temperature: -40°F to +175°F (-40°C to + 90°C) Black type on White label For the Brady TLS2200 Thermal Label Printer, click here.
Description
What's special about these label cartridges? Ideal for wire and cable marking RoHS Compliant Permanent acrylic (499) or rubber (498) adhesive to ensure that labels stay put Labels material has added flexibility to allow use on smooth or rough surfaces Industrial strength Vinyl Cloth (498) and Nylon Cloth (499) material Operating Temperature: -40°F to +175°F (-40°C to + 90°C) Black type on White label For the Brady TLS2200 Thermal Label Printer, click here.

Suppliers

Company
Product
Description
Supplier Links
Labels for Brady TLS2200 Thermal Label Printer - BC-PTL-23-498 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Labels for Brady TLS2200 Thermal Label Printer
BC-PTL-23-498
Labels for Brady TLS2200 Thermal Label Printer BC-PTL-23-498
What's special about these label cartridges? Ideal for wire and cable marking RoHS Compliant Permanent acrylic (499) or rubber (498) adhesive to ensure that labels stay put Labels material has added flexibility to allow use on smooth or rough surfaces Industrial strength Vinyl Cloth (498) and Nylon Cloth (499) material Operating Temperature: -40°F to +175°F (-40°C to + 90°C) Black type on White label For the Brady TLS2200 Thermal Label Printer, click here.

What's special about these label cartridges?

  • Ideal for wire and cable marking
  • RoHS Compliant
  • Permanent acrylic (499) or rubber (498) adhesive to ensure that labels stay put
  • Labels material has added flexibility to allow use on smooth or rough surfaces
  • Industrial strength Vinyl Cloth (498) and Nylon Cloth (499) material
  • Operating Temperature: -40°F to +175°F (-40°C to + 90°C)
  • Black type on White label

For the Brady TLS2200 Thermal Label Printer, click here.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Label Printers
Product Number BC-PTL-23-498
Product Name Labels for Brady TLS2200 Thermal Label Printer
Unlock Full Specs
to access all available technical data

Similar Products

VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details